We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

TPCC8065-H

Part No : TPCC8065-H
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 13A 8TSON-ADV
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
330+
$0.153
$50.490
780+
$0.129
$100.620
1,200+
$0.125
$150.000
1,655+
$0.121
$200.255
2,120+
$0.118
$250.160
2,835+
$0.106
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 77,508 pieces can ship immediately
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 200μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 1350pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 700mW (Ta), 18W (Tc)
Maximum Rds On at Id,Vgs 11.4 mOhm @ 6.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSON Advance (3.3x3.3)
Dimension 8-PowerVDFN
Win Source Part Number 213285-TPCC8065-H
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
TPCC8065-H, produced by Toshiba Semiconductor and Storage, is a N-Channel MOSFET transistor in 8-TSON Advance (3.3x3.3) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 13A (Ta) continuous drain current at 25°C ,2.3V @ 200μA gate-source threshold voltage. TPCC8065-H is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 13A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 200μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 1350pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 700mW (Ta), 18W (Tc)
Maximum Rds On at Id,Vgs 11.4 mOhm @ 6.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSON Advance (3.3x3.3)
Dimension 8-PowerVDFN
Win Source Part Number 213285-TPCC8065-H
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPCC8065-H
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
TPCC8065-H Price

TPCC8065-H Datasheet
TPCC8065-H Application

TPCC8065-H Replacement
TPCC8065-H Pdf

TPCC8065-H Pinout
TPCC8065-H Image

TPCC8065-H Picture
TPCC8065-H In Stock

TPCC8065-H Distributor
TPCC8065-H Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
LM2831 High-Frequency 1.5-A Load — Step-Down DC-DC Regulator
18
IC PHASE SHIFTER 600DEG 24-QFN
11
DIODE GEN PURP 1KV 1A AXIAL
32628
Shunt Voltage Reference IC 36V ±2.2% 100mA TO-226-3, TO-92-3 (TO-226AA)
400
IC JK TYPE POS TRG DUAL 16DIP
222
IC VOLT DETECTOR 2.6V SNT-4A
479
0.8μA Low Power Consumption Voltage Regulator with ON/OFF Switch
410
Low-power inverter
1129