Search
Filters

ZXMP10A17E6TA

Part No :
ZXMP10A17E6TA
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 100V 1.3A SOT23-6
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
120+
$0.4320
$51.840
285+
$0.3560
$101.460
435+
$0.3460
$150.510
600+
$0.3350
$201.000
775+
$0.3240
$251.100
1,030+
$0.2920
$300.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,523 pieces can ship immediately
MOQ: 120 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 1.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 6.1nC @ 5V
Max Input Capacitance 424pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.1W (Ta)
Maximum Rds On at Id,Vgs 350 mOhm @ 1.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Dimension SOT-23-6
Win Source Part Number 051994-ZXMP10A17E6TA
Family Name ZXMP10A17E6
Introduction Date September 22, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
RSQ015P10TR;   RSQ015P10HZGTR;  RQ6P015SPTR; 

ZXMP10A17E6TA, produced by Diodes Incorporated, is a P-Channel MOSFET transistor in SOT-26 SMD (SMT) package. The features include 100V drain-source breakdown voltage, 1.3A (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. ZXMP10A17E6TA is used in the -55°C to 150°C (TJ) operating temperature range.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 1.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 6.1nC @ 5V
Max Input Capacitance 424pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.1W (Ta)
Maximum Rds On at Id,Vgs 350 mOhm @ 1.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Dimension SOT-23-6
Win Source Part Number 051994-ZXMP10A17E6TA
Family Name ZXMP10A17E6
Introduction Date September 22, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
RSQ015P10TR;   RSQ015P10HZGTR;  RQ6P015SPTR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZXMP10A17E6TA
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
ZXMP10A17E6TA Price

ZXMP10A17E6TA Datasheet
ZXMP10A17E6TA Application

ZXMP10A17E6TA Replacement
ZXMP10A17E6TA Pdf

ZXMP10A17E6TA Pinout
ZXMP10A17E6TA Image

ZXMP10A17E6TA Picture
ZXMP10A17E6TA In Stock

ZXMP10A17E6TA Distributor
ZXMP10A17E6TA Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC VOLT DETECTOR 3.2V SNT-4A
273
Ceramic Filters Low Pass 95MHz 1dB 50Ohm SMD 4Pin T/R
273
IC FPGA 195 I/O 256FTBGA
30
BiMOS II 8-BIT LATCHED SOURCE DRIVERS
3
500 MHz DUAL-MODULUS PRESCAPER
137
IC 8-BIT SHIFT REGISTER 16-DIP
245
Super LLD II (For PFC circut) LOW LOSS SUPER HIGH SPEED RECTIFIER
1

Top Sellers