Search
Filters

046232106015800+

Part No :
046232106015800+
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
CONN FFC FPC VERT 6POS 1MM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,623 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer AVX Corp/Kyocera Corp
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical, 1 Sided
Number of Positions 6
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.201" (5.10mm)
Cable End Type Straight
Contact Finish Tin Copper
Housing Material Plastic
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -20°C to 85°C
Current Rating 0.5A
Win Source Part Number 120831-046232106015800+
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
AVX Corp/Kyocera Corp 046232106015800+ is available at WIN SOURCE. Please review product page below for detailed information, including 046232106015800+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 046232106015800+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer AVX Corp/Kyocera Corp
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical, 1 Sided
Number of Positions 6
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.201" (5.10mm)
Cable End Type Straight
Contact Finish Tin Copper
Housing Material Plastic
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -20°C to 85°C
Current Rating 0.5A
Win Source Part Number 120831-046232106015800+
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 046232106015800+
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
046232106015800+ Price

046232106015800+ Datasheet
046232106015800+ Application

046232106015800+ Replacement
046232106015800+ Pdf

046232106015800+ Pinout
046232106015800+ Image

046232106015800+ Picture
046232106015800+ In Stock

046232106015800+ Distributor
046232106015800+ FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
500
PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
507
IC CNTRLR NICD/NIMH 16SOIC
240
OPTOISOLATOR 3.75KV TRANS 4-SMD
18
RF Power Field Effect Transistor N−Channel Enhancement−Mode Lateral MOSFET
1
FERRITE BEAD 1 KOHM 0603 1LN
2380

Top Sellers