Search
Filters

046232423008800+

Part No :
046232423008800+
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
CONN FFC BOTTOM 23POS 1.00MM R/A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 51,600 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer AVX Corp/Kyocera Corp
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Through Hole, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 23
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.118" (3.00mm)
Contact Finish Tin
Housing Material Plastic
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -20°C to 85°C
Current Rating 0.5A
Win Source Part Number 197111-046232423008800+
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
AVX Corp/Kyocera Corp 046232423008800+ is available at WIN SOURCE. Please review product page below for detailed information, including 046232423008800+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 046232423008800+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer AVX Corp/Kyocera Corp
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Through Hole, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 23
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.118" (3.00mm)
Contact Finish Tin
Housing Material Plastic
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -20°C to 85°C
Current Rating 0.5A
Win Source Part Number 197111-046232423008800+
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 046232423008800+
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
046232423008800+ Price

046232423008800+ Datasheet
046232423008800+ Application

046232423008800+ Replacement
046232423008800+ Pdf

046232423008800+ Pinout
046232423008800+ Image

046232423008800+ Picture
046232423008800+ In Stock

046232423008800+ Distributor
046232423008800+ FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
Schottky Rectifier, 180 A
3
DIODE ZENER 800MW SMF DO219AB
5400
MOSFET N-CH 600V 47A TO-247
6500
Dual Input, Far Field Noise Suppression Microphone Amplifier with Automatic Calibration Capability
2
DIODE ZENER 27V 1W DO213AB
900
IC LED DRIVER OFFL DIM ESIP-7C
6
DIODE ZENER 36V 225MW SOT23-3
1701
IC AMPLIFIER POWER SOT-115J / Power Doubler CATV Amplifier 750MHz Single-Element 7-Pin SFM Bulk
1
IC SRAM 4.5MBIT 133MHZ 100TQFP
26

Top Sellers