WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

512810694

Part No :
512810694
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
6 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,161 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series 51281
Packaging Reel(TR)
Flat Flex Type FFC, FPC
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.047" (1.20mm)
Cable End Type Straight, Tapered
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Features Solder Retention
Voltage Rating 50V
Operating Temperature Range -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Win Source Part Number 114092-0512810694
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Molex, LLC 512810694 is available at WIN SOURCE. Please review product page below for detailed information, including 512810694 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 512810694 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series 51281
Packaging Reel(TR)
Flat Flex Type FFC, FPC
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.047" (1.20mm)
Cable End Type Straight, Tapered
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Features Solder Retention
Voltage Rating 50V
Operating Temperature Range -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Win Source Part Number 114092-0512810694
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 512810694
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
512810694 Price

512810694 Datasheet
512810694 Application

512810694 Replacement
512810694 Pdf

512810694 Pinout
512810694 Image

512810694 Picture
512810694 In Stock

512810694 Distributor
512810694 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
IC EEPROM 1KBIT 400KHZ 8SO
173
128-Macrocell MAX EPLDs
163
Low Power, High Output Current, Quad Op Amp, Dual-Channel ADSL/ADSL2+ Line Driver
50
1.6 x 1.6 mm Full-Color Surface Mount LED | LED RGB CLEAR 4SMD
200
SYNCHRONOUS BOOST CONVERTER WITH 2A SWITCH
450
PHOTORELAY MOSFET 300MA 4-SOP / Solid State Relay 50mA 1.3V DC-IN 0.3A 20V AC/DC-OUT 4-Pin SOP T/R
58
FAST CMOS DUAL 1-OF-4 DECODER WITH ENABLE
70

Top Sellers