Search
Filters

512810894

Part No :
512810894
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
8 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
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
45+
$1.2120
$54.540
100+
$1.0000
$100.000
155+
$0.9690
$150.195
215+
$0.9390
$201.885
280+
$0.9090
$254.520
370+
$0.8180
$302.660
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,335 pieces can ship immediately
MOQ: 45 pcs
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
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series 51281
Packaging Reel(TR)
Flat Flex Type FFC, FPC
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 8
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.047" (1.20mm)
Cable End Type Straight, Tapered
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Features Solder Retention
Voltage Rating 50V
Operating Temperature Range -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Win Source Part Number 106962-0512810894
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Molex, LLC 512810894 is available at WIN SOURCE. Please review product page below for detailed information, including 512810894 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 512810894 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series 51281
Packaging Reel(TR)
Flat Flex Type FFC, FPC
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 8
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.047" (1.20mm)
Cable End Type Straight, Tapered
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Features Solder Retention
Voltage Rating 50V
Operating Temperature Range -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Win Source Part Number 106962-0512810894
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 512810894
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
512810894 Price

512810894 Datasheet
512810894 Application

512810894 Replacement
512810894 Pdf

512810894 Pinout
512810894 Image

512810894 Picture
512810894 In Stock

512810894 Distributor
512810894 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
IC DRAM 16G PARALLEL 933MHZ
786
IC REG LDO ADJ 3A TO220-3
138
Transient Voltage Suppressors ESD Protection Diodes with Ultra−Low Capacitance
18000
DIODE ZENER 13V 3W DO41
3300
IC MPU MPC85XX 800MHZ 783FCBGA
51
IC COMPARATR NANOPWR P-P SOT23-5 / Comparator Single R-R I/P ±8V/16V 5-Pin SOT-23 T/R
25

Top Sellers