Search
Filters

0514411893+

Part No :
0514411893+
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
18 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex-Connector-Corporation
Series Easy-On? 51441
Packaging Reel(TR)
Flat Flex Type FFC, FPC
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 18
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.044" (1.10mm)
Locking Feature Flip Lock
Cable End Type Straight, Tapered
Contact Material Phosphor Bronze
Contact Finish Tin Bismuth
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyphenylene Sulfide (PPS), Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature Range -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Win Source Part Number 197121-0514411893+
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Molex, LLC 0514411893+ is available at WIN SOURCE. Please review product page below for detailed information, including 0514411893+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 0514411893+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex-Connector-Corporation
Series Easy-On? 51441
Packaging Reel(TR)
Flat Flex Type FFC, FPC
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 18
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.044" (1.10mm)
Locking Feature Flip Lock
Cable End Type Straight, Tapered
Contact Material Phosphor Bronze
Contact Finish Tin Bismuth
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyphenylene Sulfide (PPS), Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature Range -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Win Source Part Number 197121-0514411893+
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0514411893+
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
0514411893+ Price

0514411893+ Datasheet
0514411893+ Application

0514411893+ Replacement
0514411893+ Pdf

0514411893+ Pinout
0514411893+ Image

0514411893+ Picture
0514411893+ In Stock

0514411893+ Distributor
0514411893+ FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
High-Density Programmable Logic
156
Dual 2.1W Audio Power Amplifier Circuit
57
CONN FFC FPC VERT 20POS 1MM SMD
503
Module DC-DC 1-OUT 0.8V to 24V 2A Automotive 70-Pin BGA Tray / DC/DC CONVERTER 0.8-24V 48W
35
IC MCU 32BIT 2MB FLASH 144LFQFP
5
OPTOISO 5KV OPEN COLL 8SMD GW / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD
3
Isolated 1W Dual Output SM DC/DC Converters
5

Top Sellers