WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

525593052

Part No :
525593052
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
30 Position FFC, FPC Connector Contacts, Vertical, 1 Sided 0.020" (0.50mm) Surface Mount
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,406 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series Easy-On? 52559
Packaging Reel(TR)
Flat Flex Type FFC, FPC
Mounting Style SMD/SMT
Connector/Contact Type Contacts, Vertical, 1 Sided
Number of Positions 30
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.154" (3.90mm)
Locking Feature Slide Lock
Cable End Type Straight, Tapered
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6
Actuator Material Polyphenylene Sulfide (PPS)
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature Range -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Win Source Part Number 126982-0525593052
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
Molex, LLC 525593052 is available at WIN SOURCE. Please review product page below for detailed information, including 525593052 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 525593052 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series Easy-On? 52559
Packaging Reel(TR)
Flat Flex Type FFC, FPC
Mounting Style SMD/SMT
Connector/Contact Type Contacts, Vertical, 1 Sided
Number of Positions 30
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.154" (3.90mm)
Locking Feature Slide Lock
Cable End Type Straight, Tapered
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6
Actuator Material Polyphenylene Sulfide (PPS)
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature Range -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Win Source Part Number 126982-0525593052
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 525593052
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
525593052 Price

525593052 Datasheet
525593052 Application

525593052 Replacement
525593052 Pdf

525593052 Pinout
525593052 Image

525593052 Picture
525593052 In Stock

525593052 Distributor
525593052 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
HIGH SPEED PLL WITH BUILT-IN PRESCALER
11
Enhanced pin-locking architecture | IC CPLD 72MC 7.5NS 100QFP
10
MOSFET N-CH 650V 15A TO-220F
4815
RES SMD 4.7K OHM 1% 1/10W 0603
8000
DUAL J-FET INPUT OPERATIONAL AMPLIFIER 
242
Inverter
4347
IC FPS SWITCH OFF LINE TO3P-5
36
DIODE ARRAY SCHOTTKY 30V SOT23
460
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE
817

Top Sellers