Search
Filters

526103072

Part No :
526103072
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
30 Position FPC Connector Contacts, Vertical, 1 Sided 0.039" (1.00mm) Surface Mount
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,820 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series Easy-On? 52610
Packaging Reel(TR)
Flat Flex Type FPC
Mounting Style SMD/SMT
Connector/Contact Type Contacts, Vertical, 1 Sided
Number of Positions 30
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.226" (5.74mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6
Actuator Material Polyphenylene Sulfide (PPS)
Features Zero Insertion Force (ZIF)
Voltage Rating 125V
Operating Temperature Range -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 1A
Win Source Part Number 125419-0526103072
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Molex, LLC 526103072 is available at WIN SOURCE. Please review product page below for detailed information, including 526103072 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 526103072 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series Easy-On? 52610
Packaging Reel(TR)
Flat Flex Type FPC
Mounting Style SMD/SMT
Connector/Contact Type Contacts, Vertical, 1 Sided
Number of Positions 30
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.226" (5.74mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6
Actuator Material Polyphenylene Sulfide (PPS)
Features Zero Insertion Force (ZIF)
Voltage Rating 125V
Operating Temperature Range -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 1A
Win Source Part Number 125419-0526103072
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 526103072
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
526103072 Price

526103072 Datasheet
526103072 Application

526103072 Replacement
526103072 Pdf

526103072 Pinout
526103072 Image

526103072 Picture
526103072 In Stock

526103072 Distributor
526103072 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
IC DECODER/DEMUX 1-8 HP 16SOIC
2070
Power MOSFET(Vdss=500V, Rds(on)=3.0ohm, Id=0.37A) | MOSFET N-CH 500V 370MA 4-DIP
2
IC REG LDO 3.5V 0.15A SOT23-5
3152
IC MOTOR DRIVER PAR 24DIP
2422
Midium Power Transistors (-50V / -3A)
17
IC REG LDO 5V 0.25A SOT23-5
393
CMC 500MA 6LN 200 OHM SMD
125
IC FPGA 498 I/O 676FBGA / FPGA Spartan®-6 LX Family 147443 Cells 45nm Technology 1.2V 676-Pin FBGA
30

Top Sellers