Search
Filters

527451897

Part No :
527451897
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
18 Position Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 268 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series 52745
Packaging Reel(TR)
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 18
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6, Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature Range -20°C ~ 85°C
Current Rating 0.5A
Win Source Part Number 137027-0527451897
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
Molex, LLC 527451897 is available at WIN SOURCE. Please review product page below for detailed information, including 527451897 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 527451897 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series 52745
Packaging Reel(TR)
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 18
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Polyamide (PA46), Nylon 4/6, Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature Range -20°C ~ 85°C
Current Rating 0.5A
Win Source Part Number 137027-0527451897
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 527451897
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
527451897 Price

527451897 Datasheet
527451897 Application

527451897 Replacement
527451897 Pdf

527451897 Pinout
527451897 Image

527451897 Picture
527451897 In Stock

527451897 Distributor
527451897 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
3D Effect IC
255
Micropower 100 mA Ultra Low-Dropout Regulator
300
IC MCU 32BIT 128KB FLASH 100LQFP
OPTOISOLATOR 5KV TRANSISTOR 4DIP
162
Ultra-compact Chip Part Type Infrared Emitting Diodes | EMITTER IR 950NM 50MA SMD
400
DIODE ZENER 10V 1W DO214AC
1800
FIBER OPTIC PIN PHOTODIODE
155

Top Sellers