Search
Filters

545501271

Part No :
545501271
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
12 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,390 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series Easy-On? 54550
Packaging Reel(TR)
Flat Flex Type FFC, FPC
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 12
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.047" (1.20mm)
Locking Feature Slide Lock
Cable End Type Straight, Tapered
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Polyphenylene Sulfide (PPS)
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature Range -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Win Source Part Number 122011-0545501271
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Molex, LLC 545501271 is available at WIN SOURCE. Please review product page below for detailed information, including 545501271 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 545501271 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Category Connectors,Interconnects
Family FFC, FPC (Flat Flexible) Connectors
Manufacturer Molex, LLC
Series Easy-On? 54550
Packaging Reel(TR)
Flat Flex Type FFC, FPC
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 12
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.047" (1.20mm)
Locking Feature Slide Lock
Cable End Type Straight, Tapered
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Polyphenylene Sulfide (PPS)
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Operating Temperature Range -20°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Win Source Part Number 122011-0545501271
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 545501271
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
545501271 Price

545501271 Datasheet
545501271 Application

545501271 Replacement
545501271 Pdf

545501271 Pinout
545501271 Image

545501271 Picture
545501271 In Stock

545501271 Distributor
545501271 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
EE CMOS 20-Pin Universal Programmable Array Logic
1241
ADC 8BIT 1CH 200KSPS 6WSON
359
Silicon N Channel Power MOS FET Power Switching
750
Silicon N-Channel MOS FET
1142
Op Amp Single Fixed Gain Amplifier R-R O/P ±2.75V/5.5V 5-Pin SOT-23 T/R / IC OPAMP GP 1.7MHZ RRO SOT23-5
14
IC RTC CLK/CALENDAR PAR 24-QSOP
3156
IC LED DRIVER RGLTR DIM 12WQFN
427
RELAY OPTO SPST 550MA 4 SMD 60V
658

Top Sellers