1040606017

Part No :
1040606017
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
CONN FFC FPC 60POS 0.50MM R/A
rohs
Rated 5/5 based on 1 customer reviews
Availability: 12,100 pieces
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
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 60
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.098" (2.50mm)
Locking Feature Flip Lock
Cable End Type Tabbed
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polybutylene Terephthalate (PBT), Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -20°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A per Contact
Contact Finish Thickness 2μin (0.05μm)
Housing Color Beige
Actuator Color Black
Win Source Part Number 197068-1040606017
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Molex, LLC 1040606017 is available at WIN SOURCE. Please review product page below for detailed information, including 1040606017 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 1040606017 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 60
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.098" (2.50mm)
Locking Feature Flip Lock
Cable End Type Tabbed
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polybutylene Terephthalate (PBT), Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -20°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A per Contact
Contact Finish Thickness 2μin (0.05μm)
Housing Color Beige
Actuator Color Black
Win Source Part Number 197068-1040606017
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1040606017
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
1040606017 Price

1040606017 Datasheet
1040606017 Application

1040606017 Replacement
1040606017 Pdf

1040606017 Pinout
1040606017 Image

1040606017 Picture
1040606017 In Stock

1040606017 Distributor
1040606017 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 25V 12A DIRECTFET-S1
46
TRANS NPN 60V 5A SOT-223
4110
IC REG LDO 1.8V 0.1A SOT23-5
3000
IC FPGA 600 I/O 1156FCBGA
224
Direct Sequence Spread Spectrum Baseband Processor
76
FET RF 65V 2.17GHZ NI-880
20
VERY LOW DROP VOLTAGE REGULATORS WITH INHIBIT
75
FILTER SAW 2.44175GHZ LOWLOSS SM
889
CAP ARRAY 10000PF 50V X7R 0612
1600

Top Sellers