Search
Filters

5035664100

Part No : 5035664100
Manufacturer : Molex, LLC
Catalog : FFC,FPC(FlatFlexible)Connectors
Description : CONN FPC BOTTOM 41POS 0.30MM R/A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 503 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Molex, LLC
Standard Package 1
Category Connectors Interconnects
Family FFC FPC (Flat Flexible) Connectors
Series Easy-On 503566
Packaging Reel
Flat Flex Type FPC
Mounting Style Surface Mount Right Angle
Connector/Contact Type Contacts Bottom
Number of Positions 41
Pitch 0.012" (0.30mm)
Termination Solder
FFC FCB Thickness 0.20mm
Height Above Board 0.037" (0.95mm)
Locking Feature Flip Lock
Cable End Type Tabbed
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP) Glass Filled
Actuator Material Polyamide (PA) Nylon Glass Filled
Features Solder Retention
Voltage Rating 50V
Operating Temperature Range -40°C ~ 85°C
Material Flammability Rating UL94 V-0 UL94 HB
Current Rating 0.2A
Catalog Easy-On 503566 Series
Win Source Part Number 052779-5035664100
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
The 5035664100 has been designed specifically as a FFC,FPC(FlatFlexible)Connectors ,listed in Connectors,Interconnects category. It is produced by Molex, LLC ,packaging utilizes environmentally ‘Green’ mold compound. The 5035664100 is available in our Philippines warehouse, its stock code is 21970 . Check 5035664100 real time inventory , price and technical information.
Products specifications
ECAD Module
Manufacturer Molex, LLC
Standard Package 1
Category Connectors Interconnects
Family FFC FPC (Flat Flexible) Connectors
Series Easy-On 503566
Packaging Reel
Flat Flex Type FPC
Mounting Style Surface Mount Right Angle
Connector/Contact Type Contacts Bottom
Number of Positions 41
Pitch 0.012" (0.30mm)
Termination Solder
FFC FCB Thickness 0.20mm
Height Above Board 0.037" (0.95mm)
Locking Feature Flip Lock
Cable End Type Tabbed
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP) Glass Filled
Actuator Material Polyamide (PA) Nylon Glass Filled
Features Solder Retention
Voltage Rating 50V
Operating Temperature Range -40°C ~ 85°C
Material Flammability Rating UL94 V-0 UL94 HB
Current Rating 0.2A
Catalog Easy-On 503566 Series
Win Source Part Number 052779-5035664100
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 5035664100
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
5035664100 Price

5035664100 Datasheet
5035664100 Application

5035664100 Replacement
5035664100 Pdf

5035664100 Pinout
5035664100 Image

5035664100 Picture
5035664100 In Stock

5035664100 Distributor
5035664100 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 36KB FLASH 48LQFP
2479
High Precision 5 V Reference | IC VREF SERIES PREC 5V 8CERDIP
14
N-channel 30V - 0.0059ohm - 70A - DPAK / IPAK STripFET TM III Power MOSFET
1000
FIXED IND 2.2UH 480MA 430 MOHM
223
Available in Tape and Reel
3250
IC AMP DARL BIPOL 2.5GHZ SOT-343
340
IC KEYPAD CTLR MOBILE I/O 25BGA
1000

Top Sellers