Search
Filters

FA5S020HP1R3000

Part No :
FA5S020HP1R3000
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
CONN FPC BOTTOM 20POS 0.50MM R/A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 810 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer JAE Electronics
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 20
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.057" (1.45mm)
Locking Feature Flip Lock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA), Nylon, Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.8A per Contact
Housing Color Black
Actuator Color White
Mating Cycles 20
Win Source Part Number 204031-FA5S020HP1R3000
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Quantity per package 3k pcs
JAE Electronics FA5S020HP1R3000 is available at WIN SOURCE. Please review product page below for detailed information, including FA5S020HP1R3000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FA5S020HP1R3000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer JAE Electronics
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 20
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.057" (1.45mm)
Locking Feature Flip Lock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA), Nylon, Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.8A per Contact
Housing Color Black
Actuator Color White
Mating Cycles 20
Win Source Part Number 204031-FA5S020HP1R3000
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FA5S020HP1R3000
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
FA5S020HP1R3000 Price

FA5S020HP1R3000 Datasheet
FA5S020HP1R3000 Application

FA5S020HP1R3000 Replacement
FA5S020HP1R3000 Pdf

FA5S020HP1R3000 Pinout
FA5S020HP1R3000 Image

FA5S020HP1R3000 Picture
FA5S020HP1R3000 In Stock

FA5S020HP1R3000 Distributor
FA5S020HP1R3000 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
Bridge Rectifiers
1
IC REG BUCK SPLIT RAIL ADJ 10SON
4
4-PIN SOP, 0.6 OHM LOW ON-STATE RESISTANCE 600 mA CONTINUOUS LOAD CURRENT 1-ch Optical Coupled MOS FET
109
512K x 16Bit x 2Banks Synchronous DRAM
224

Top Sellers