Search
Filters

FM8S060HA2R4000

Part No :
FM8S060HA2R4000
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
CONN FFC 0.5MM 60POS
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,267 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer JAE Electronics
Packaging Reel - TR
Status Active
Flat Flex Type FFC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 60
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.083" (2.10mm)
Locking Feature Flip Lock
Cable End Type Notched
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyphenylene Sulfide (PPS), Glass Filled
Features Solder Retention
Temperature Range - Operating -40°C to 85°C
Current Rating 0.5A per Contact
Win Source Part Number 204215-FM8S060HA2R4000
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
JAE Electronics FM8S060HA2R4000 is available at WIN SOURCE. Please review product page below for detailed information, including FM8S060HA2R4000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for FM8S060HA2R4000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer JAE Electronics
Packaging Reel - TR
Status Active
Flat Flex Type FFC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 60
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.083" (2.10mm)
Locking Feature Flip Lock
Cable End Type Notched
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyphenylene Sulfide (PPS), Glass Filled
Features Solder Retention
Temperature Range - Operating -40°C to 85°C
Current Rating 0.5A per Contact
Win Source Part Number 204215-FM8S060HA2R4000
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FM8S060HA2R4000
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
FM8S060HA2R4000 Price

FM8S060HA2R4000 Datasheet
FM8S060HA2R4000 Application

FM8S060HA2R4000 Replacement
FM8S060HA2R4000 Pdf

FM8S060HA2R4000 Pinout
FM8S060HA2R4000 Image

FM8S060HA2R4000 Picture
FM8S060HA2R4000 In Stock

FM8S060HA2R4000 Distributor
FM8S060HA2R4000 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
N-CHANNEL ENHANCEMENT MODE
2000
DIODE SCHOTTKY 60V 2.1A SMA
3500
CMOS QUAD LOW-TO-HIGH VOLTAGE LEVEA SHIFTER
High Speed CMOS Logic Dual Synchronous Counters
5
N-Channel Enhancement Mode Field Effect Transistor
530

Top Sellers