Search
Filters

HFBR-4511Z

CONN FIBER PLUG SMPLX 1000UM
Manufacturer: Broadcom Limited
rohs
Quantity
Price
Ext. Price
70+
$0.747
$52.290
180+
$0.560
$100.800
600+
$0.504
$302.400
Availability: 9,132 In Stock
This product has a minimum quantity of 70
The HFBR-4511Z has been designed specifically as a Fiber Optic Connectors ,listed in Connectors,Interconnects category. It is produced by Broadcom Limited ,packaging utilizes environmentally ‘Green’ mold compound. The HFBR-4511Z is available in our Shenzhen warehouse, its stock code is 145050 . Check HFBR-4511Z real time inventory , price and technical information.
Products specifications
Categories Connectors, Interconnects
Manufacturer Broadcom Limited
Status Active
Connector Type Plug
Simplex/Duplex Simplex
Mode Singlemode
Fiber Cladding Diameter 1000μm
Cable Diameter 2.2mm
Mounting Free Hanging (In-Line)
Fastening Type Snap-In
Housing Color Blue
Attenuation - Typ -1.5dB
Housing Material Thermoplastic, Polyester
Ferrule Material Plastic
Body Material Thermoplastic, Polyester
Temperature Range - Operating -40°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068061-HFBR-4511Z
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Connectors, Interconnects
Manufacturer Broadcom Limited
Status Active
Connector Type Plug
Simplex/Duplex Simplex
Mode Singlemode
Fiber Cladding Diameter 1000μm
Cable Diameter 2.2mm
Mounting Free Hanging (In-Line)
Fastening Type Snap-In
Housing Color Blue
Attenuation - Typ -1.5dB
Housing Material Thermoplastic, Polyester
Ferrule Material Plastic
Body Material Thermoplastic, Polyester
Temperature Range - Operating -40°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068061-HFBR-4511Z
HFBR-4511Z Price

HFBR-4511Z Datasheet
HFBR-4511Z Application

HFBR-4511Z Replacement
HFBR-4511Z Pdf

HFBR-4511Z Pinout
HFBR-4511Z Image

HFBR-4511Z Picture
HFBR-4511Z In Stock

HFBR-4511Z Distributor
HFBR-4511Z Fiber Optic Connectors

Image
Mfr.Part No
Description
Stock
Low VIN, 8A DC/DC μModule with Tracking, Margining, and Frequency Synchronization
14
4 Megabit (512 K x 8-Bit) CMOS EPROM
9787
Low Voltage 16-Bit Transparent Latch with Bushold and 26Ω Series Resistors in Outputs
46
IC REG LDO 3V 0.15A SOT23-5
12009
High Power Synchronous Switching Regulator Controller
132
Low-Voltage CMOS Dual D-Type Flip-Flop With 5 V−Tolerant Inputs
2500
27-Bit, 2.5MHz to 42MHz DC-Balanced LVDS Deserializers
12922
High Speed CMOS Logic Quad 2-Input Multiplexer with Three-State Non-Inverting Outputs
2121