Search
Filters

B32021A3472K000

Part No :
B32021A3472K000
Manufacturer :
Catalog :
Film Capacitors
Description :
CAP FILM 4700PF 10% 1.5KVDC RAD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35,550 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 4700pF
Tolerance ±10%
Voltage Rating - AC 300V
Voltage Rating - DC 1500V (1.5kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Dimension 0.512" L x 0.197" W (13.00mm x 5.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Termination PC Pins
Lead Spacing 0.394" (10.00mm)
Applications EMI, RFI Suppression
Features Y2 Safety Rated
Win Source Part Number 199573-B32021A3472K000
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Sufficient
EPCOS (TDK) B32021A3472K000 is available at WIN SOURCE. Please review product page below for detailed information, including B32021A3472K000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B32021A3472K000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 4700pF
Tolerance ±10%
Voltage Rating - AC 300V
Voltage Rating - DC 1500V (1.5kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Dimension 0.512" L x 0.197" W (13.00mm x 5.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Termination PC Pins
Lead Spacing 0.394" (10.00mm)
Applications EMI, RFI Suppression
Features Y2 Safety Rated
Win Source Part Number 199573-B32021A3472K000
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B32021A3472K000
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
B32021A3472K000 Price

B32021A3472K000 Datasheet
B32021A3472K000 Application

B32021A3472K000 Replacement
B32021A3472K000 Pdf

B32021A3472K000 Pinout
B32021A3472K000 Image

B32021A3472K000 Picture
B32021A3472K000 In Stock

B32021A3472K000 Distributor
B32021A3472K000 Film Capacitors

Image
Mfr.Part No
Description
Stock
TRANS PNP 230V 17A MT200
162
Halogen-free According to IEC 61249-2-21
2205
MOSFET P-CH 30V 34A 8SOP-ADV
396
MCU (MICRO PROCESSING UNIT)
1
Multimedia Applications Processor
8
OPTOISOLATOR 5.3KV TRANS 4SMD
4566

Top Sellers