Search
Filters

B32524Q3225K

CAP FILM 2.2UF 10% 250VDC RADIAL
Manufacturer: EPCOS (TDK)
rohs
Availability: 9,300 In Stock
EPCOS (TDK) B32524Q3225K is available at WIN SOURCE. Please review product page below for detailed information, including B32524Q3225K price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B32524Q3225K to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Applications Automotive; EMI, RFI Suppression
Termination PC Pins
Dimension 1.240" L x 0.433" W (31.50mm x 11.00mm)
Mounting Through Hole
Temperature Range - Operating -55°C to 125°C
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized
Voltage Rating - DC 250V
Voltage Rating - AC 160V
Tolerance ±10%
Capacitance 2.2μF
Status Active
Packaging Bulk
Manufacturer EPCOS (TDK)
Categories Capacitors
Height - Seated (Max) 0.827" (21.00mm)
Win Source Part Number 104424-B32524Q3225K
Lead Spacing 1.083" (27.50mm)
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
Applications Automotive; EMI, RFI Suppression
Termination PC Pins
Dimension 1.240" L x 0.433" W (31.50mm x 11.00mm)
Mounting Through Hole
Temperature Range - Operating -55°C to 125°C
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized
Voltage Rating - DC 250V
Voltage Rating - AC 160V
Tolerance ±10%
Capacitance 2.2μF
Status Active
Packaging Bulk
Manufacturer EPCOS (TDK)
Categories Capacitors
Height - Seated (Max) 0.827" (21.00mm)
Win Source Part Number 104424-B32524Q3225K
Lead Spacing 1.083" (27.50mm)
B32524Q3225K Price

B32524Q3225K Datasheet
B32524Q3225K Application

B32524Q3225K Replacement
B32524Q3225K Pdf

B32524Q3225K Pinout
B32524Q3225K Image

B32524Q3225K Picture
B32524Q3225K In Stock

B32524Q3225K Distributor
B32524Q3225K Film Capacitors

Image
Mfr.Part No
Description
Stock
Lithium Ion Fast-Charge IC
11
IC REG LDO 12V 0.5A DPAK
26680
OPTOISOLATOR 2.5KV TRANS 8-DIP
30761
SENSOR LIGHT NAPICA 5V SMT 4SOP
55