Search
Filters

B32560J8272K

Part No : B32560J8272K
Manufacturer : EPCOS (TDK)
Catalog : Film Capacitors
Description : CAP FILM 2700PF 10% 630VDC 2DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging AMMO PACKAGE
Status Active
Capacitance 2700pF
Tolerance ±10%
Voltage Rating - AC 400V
Voltage Rating - DC 630V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Termination PC Pins
Lead Spacing 0.295" (7.50mm)
Applications General Purpose
Win Source Part Number 199651-B32560J8272K
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Sufficient
EPCOS (TDK) B32560J8272K is available at WIN SOURCE. Please review product page below for detailed information, including B32560J8272K price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B32560J8272K to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging AMMO PACKAGE
Status Active
Capacitance 2700pF
Tolerance ±10%
Voltage Rating - AC 400V
Voltage Rating - DC 630V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Termination PC Pins
Lead Spacing 0.295" (7.50mm)
Applications General Purpose
Win Source Part Number 199651-B32560J8272K
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B32560J8272K
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
B32560J8272K Price

B32560J8272K Datasheet
B32560J8272K Application

B32560J8272K Replacement
B32560J8272K Pdf

B32560J8272K Pinout
B32560J8272K Image

B32560J8272K Picture
B32560J8272K In Stock

B32560J8272K Distributor
B32560J8272K Film Capacitors

Image
Mfr.Part No
Description
Stock
FAST CMOS OCTAL FLIP-FLOP WITH MASTER RESET
128
IC VREF SHUNT 3V SOT23-3
850
MOSFET 2P-CH 30V 3.5A 8-SOIC
800
CONN HEADER VERT 6POS 2MM
4900
IC REG LDO 3V/ADJ 0.1A 8SOIC
50

Top Sellers