Search
Filters

B32563J3155J000

Part No : B32563J3155J000
Manufacturer : EPCOS (TDK)
Catalog : Film Capacitors
Description : CAP FILM 1.5UF 5% 250VDC 2DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 92 pct.
Popularity Medium
Applications General Purpose
Lead Spacing 0.886" (22.50mm)
Termination PC Pins
Mounting Through Hole
Temperature Range - Operating -55°C to 125°C
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Voltage Rating - DC 250V
Voltage Rating - AC 160V
Tolerance ±5%
Capacitance 1.5μF
Status Active
Packaging Bulk
Manufacturer EPCOS (TDK)
Categories Capacitors
Win Source Part Number 199667-B32563J3155J000
EPCOS (TDK) B32563J3155J000 is available at WIN SOURCE. Please review product page below for detailed information, including B32563J3155J000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B32563J3155J000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 92 pct.
Popularity Medium
Applications General Purpose
Lead Spacing 0.886" (22.50mm)
Termination PC Pins
Mounting Through Hole
Temperature Range - Operating -55°C to 125°C
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Voltage Rating - DC 250V
Voltage Rating - AC 160V
Tolerance ±5%
Capacitance 1.5μF
Status Active
Packaging Bulk
Manufacturer EPCOS (TDK)
Categories Capacitors
Win Source Part Number 199667-B32563J3155J000
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B32563J3155J000
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
B32563J3155J000 Price

B32563J3155J000 Datasheet
B32563J3155J000 Application

B32563J3155J000 Replacement
B32563J3155J000 Pdf

B32563J3155J000 Pinout
B32563J3155J000 Image

B32563J3155J000 Picture
B32563J3155J000 In Stock

B32563J3155J000 Distributor
B32563J3155J000 Film Capacitors

Image
Mfr.Part No
Description
Stock
IC OFFLINE SWIT PWM HV 16SOIC
37
DIODE ARRAY SCHOTTKY 45V TO220AB
2.0 WTB DUAL CONN DIP PLG HSG
1
IC RTC CLK/CALENDAR I2C 8-SOIC
736
IC LATCH OCT D-TYPE 3-ST 20-SOL
287
500mA Micropower VLDO Linear Regulators
13

Top Sellers