Search
Filters

B32563J6225K

Part No : B32563J6225K
Manufacturer : EPCOS (TDK)
Catalog : Film Capacitors
Description : CAP FILM 2.2UF 10% 400VDC 2DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
65+
€0.800
€52.016
145+
€0.677
€98.163
220+
€0.657
€144.489
305+
€0.636
€193.852
395+
€0.615
€243.066
525+
€0.554
€290.706
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating - AC 200V
Voltage Rating - DC 400V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Dimension 0.945" L x 0.496" W (24.00mm x 12.60mm)
Height - Seated (Max) 0.610" (15.50mm)
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications General Purpose
Win Source Part Number 199670-B32563J6225K
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Limited
EPCOS (TDK) B32563J6225K is available at WIN SOURCE. Please review product page below for detailed information, including B32563J6225K price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B32563J6225K to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating - AC 200V
Voltage Rating - DC 400V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Dimension 0.945" L x 0.496" W (24.00mm x 12.60mm)
Height - Seated (Max) 0.610" (15.50mm)
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications General Purpose
Win Source Part Number 199670-B32563J6225K
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B32563J6225K
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
B32563J6225K Price

B32563J6225K Datasheet
B32563J6225K Application

B32563J6225K Replacement
B32563J6225K Pdf

B32563J6225K Pinout
B32563J6225K Image

B32563J6225K Picture
B32563J6225K In Stock

B32563J6225K Distributor
B32563J6225K Film Capacitors

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT ROMLESS 208FQFP
4
DIODE GEN PURP 600V 19.3A TO252
151
IC MCU 8BIT 32KB FLASH 32UFQFPN
IC OPAMP GP 7MHZ RRO SOT23-5
134
IC CLK BUFFER 2:8 1.6GHZ 48WQFN
3

Top Sellers