Search
Filters

B32656S7105K562

Part No :
B32656S7105K562
Manufacturer :
Catalog :
Film Capacitors
Description :
CAP FILM 1UF 10% 1.25KVDC SCREW
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,300 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 89 pct.
Popularity Medium
Win Source Part Number 199736-B32656S7105K562
Features Low ESL
Applications Snubber
Lead Spacing 1.476" (37.50mm)
Termination Screw Terminals
Mounting Chassis Mount
Temperature Range - Operating -55°C to 100°C
ESR 6 mOhm
Dielectric Material Polypropylene (PP), Metallized
Voltage Rating - DC 1250V (1.25kV)
Voltage Rating - AC 500V
Tolerance ±10%
Capacitance 1μF
Status Active
Packaging Bulk
Manufacturer EPCOS (TDK)
Categories Capacitors
EPCOS (TDK) B32656S7105K562 is available at WIN SOURCE. Please review product page below for detailed information, including B32656S7105K562 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B32656S7105K562 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 89 pct.
Popularity Medium
Win Source Part Number 199736-B32656S7105K562
Features Low ESL
Applications Snubber
Lead Spacing 1.476" (37.50mm)
Termination Screw Terminals
Mounting Chassis Mount
Temperature Range - Operating -55°C to 100°C
ESR 6 mOhm
Dielectric Material Polypropylene (PP), Metallized
Voltage Rating - DC 1250V (1.25kV)
Voltage Rating - AC 500V
Tolerance ±10%
Capacitance 1μF
Status Active
Packaging Bulk
Manufacturer EPCOS (TDK)
Categories Capacitors
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B32656S7105K562
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
B32656S7105K562 Price

B32656S7105K562 Datasheet
B32656S7105K562 Application

B32656S7105K562 Replacement
B32656S7105K562 Pdf

B32656S7105K562 Pinout
B32656S7105K562 Image

B32656S7105K562 Picture
B32656S7105K562 In Stock

B32656S7105K562 Distributor
B32656S7105K562 Film Capacitors

Image
Mfr.Part No
Description
Stock
MPC8347EA PowerQUICC II Pro Integrated Host Processor Hardware Specifications
2
FET RF 15V 3.55GHZ 1.5-PLD
6
MOSFET N-CH 700V 7A TO220
10080
Compact Synchronous Buck Regulators | IC REG BUCK ADJUSTABLE 2A 8TDFN
461
Blackfin Embedded Processor
30

Top Sellers