Search
Filters

B32774D1505K000

Part No :
B32774D1505K000
Manufacturer :
Catalog :
Film Capacitors
Description :
CAP FILM 5UF 10% 1.3KVDC RADIAL
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35,550 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 5μF
Tolerance ±10%
Voltage Rating - DC 1300V (1.3kV)
Dielectric Material Polypropylene (PP), Metallized
ESR 9.8 mOhm
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Dimension 1.240" L x 0.866" W (31.50mm x 22.00mm)
Height - Seated (Max) 1.437" (36.50mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications DC Link, DC Filtering
Features Long Life
Win Source Part Number 199811-B32774D1505K000
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Sufficient
EPCOS (TDK) B32774D1505K000 is available at WIN SOURCE. Please review product page below for detailed information, including B32774D1505K000 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for B32774D1505K000 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 5μF
Tolerance ±10%
Voltage Rating - DC 1300V (1.3kV)
Dielectric Material Polypropylene (PP), Metallized
ESR 9.8 mOhm
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Dimension 1.240" L x 0.866" W (31.50mm x 22.00mm)
Height - Seated (Max) 1.437" (36.50mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications DC Link, DC Filtering
Features Long Life
Win Source Part Number 199811-B32774D1505K000
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B32774D1505K000
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
B32774D1505K000 Price

B32774D1505K000 Datasheet
B32774D1505K000 Application

B32774D1505K000 Replacement
B32774D1505K000 Pdf

B32774D1505K000 Pinout
B32774D1505K000 Image

B32774D1505K000 Picture
B32774D1505K000 In Stock

B32774D1505K000 Distributor
B32774D1505K000 Film Capacitors

Image
Mfr.Part No
Description
Stock
IC ADC 10BIT 80MSPS 28-SSOP
59
FERRITE BEAD 60 OHM 0805 1LN
400
Thick-Film Hybrid IC 2-phase Stepping Motor Driver | IC MTR DRVR UNIPOLAR 4.75-5.25V
6
5 Volt, Byte Alterable E2PROM
1
CAP FILM 10UF 10% 250VDC 2DIP
800
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
79
CRYSTAL 24.5760MHZ 10PF SMD
3

Top Sellers