Search
Filters

B81141C1683K289

Part No :
B81141C1683K289
Manufacturer :
Catalog :
Film Capacitors
Description :
CAP FILM 0.068UF 10% 440VAC RAD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,300 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging AMMO PACKAGE
Status Active
Capacitance 0.068μF
Tolerance ±10%
Voltage Rating - AC 440V
Dielectric Material Polyester, Metallized
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Dimension 1.043" L x 0.335" W (26.50mm x 8.50mm)
Height - Seated (Max) 0.650" (16.50mm)
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications EMI, RFI Suppression
Features X1 Safety Rated
Win Source Part Number 200184-B81141C1683K289
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
The B81141C1683K289,offered by EPCOS (TDK) factory, is a Film Capacitors. It is divided into Capacitors category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of B81141C1683K289 is 69936 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging AMMO PACKAGE
Status Active
Capacitance 0.068μF
Tolerance ±10%
Voltage Rating - AC 440V
Dielectric Material Polyester, Metallized
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Dimension 1.043" L x 0.335" W (26.50mm x 8.50mm)
Height - Seated (Max) 0.650" (16.50mm)
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications EMI, RFI Suppression
Features X1 Safety Rated
Win Source Part Number 200184-B81141C1683K289
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B81141C1683K289
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
B81141C1683K289 Price

B81141C1683K289 Datasheet
B81141C1683K289 Application

B81141C1683K289 Replacement
B81141C1683K289 Pdf

B81141C1683K289 Pinout
B81141C1683K289 Image

B81141C1683K289 Picture
B81141C1683K289 In Stock

B81141C1683K289 Distributor
B81141C1683K289 Film Capacitors

Image
Mfr.Part No
Description
Stock
Silicon PNP Epitaxial
MTR Single, Dual and Triple DC/DC Converters
RES SMD 24K OHM 1% 1/10W 0603
93
IC DVR FULL BRIDGE 28-SSOP
75

Top Sellers