The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ECH-U1H223GB5

Part No ECH-U1H223GB5
Manufacturer Panasonic
Catalog Film Capacitors
Description CAP FILM 0.022UF 2% 50VDC 1210
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
Pricing & Ordering $2.942 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
10+
$5.1550
$51.550
24+
$4.2300
$101.520
37+
$4.0980
$151.626
51+
$3.9660
$202.266
66+
$3.8340
$253.044
88+
$3.4370
$302.456
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,350 pieces
MOQ: 10 pcs
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
Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Active
Capacitance 0.022μF
Tolerance ±2%
Voltage Rating - DC 50V
Dielectric Material Polyphenylene Sulfide (PPS), Metallized - Stacked
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.063" (1.60mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 000897-ECH-U1H223GB5
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance

Description

The 000897-ECH-U1H223GB5 capacitor from Panasonic Electronic Components is a high-quality capacitor designed for use in a variety of applications. With a capacitance of 0.022μF, this capacitor has a voltage rating of 50V. The dielectric material for this capacitor is polyphenylene sulfide (PPS), metallized - stacked. The tolerance for this capacitor is ±2%, and it has a temperature range for operating of -55°C to 125°C. The dimension of this capacitor is 0.126" L x 0.098" W (3.20mm x 2.50mm), and it has a height - seated (max) of 0.063" (1.60mm). This capacitor is an excellent choice for use in a variety of applications, including those that require a high-quality, reliable capacitor.