The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

KP1830110634

Part No KP1830110634
Manufacturer Vishay
Catalog Film Capacitors
Description CAP FILM 100PF 5% 630VDC RADIAL
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Capacitors
Manufacturer Vishay
Packaging Bulk
Status Active
Capacitance 100pF
Tolerance ±5%
Voltage Rating - AC 250V
Voltage Rating - DC 630V
Dielectric Material Polypropylene (PP)
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Dimension 0.283" L x 0.177" W (7.20mm x 4.50mm)
Height - Seated (Max) 0.236" (6.00mm)
Termination PC Pins
Lead Spacing 0.197" (5.00mm)
Applications High Frequency, Switching; High Pulse, DV/DT
Win Source Part Number 002166-KP1830110634
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Balance

Description

The Vishay 002166-KP1830110634 is a polypropylene (PP) capacitor that has a capacitance of 100pF and a tolerance of ±5%. The device is designed to be mounted through a hole and has a lead spacing of 0.197" (5.00mm). It has a voltage rating of 250V (AC) and 630V (DC). The capacitor is suitable for high frequency, switching and high pulse, DV/DT applications. It has a temperature range of -55°C to 100°C and a height of 0.236" (6.00mm). The popularity of this product is medium, and the supply and demand status is in balance. It is packaged in bulk.