Search
Filters

MKP1848530704K2

CAP FILM 3UF 5% 700VDC RADIAL
Manufacturer: Vishay
rohs
Quantity
Price
Ext. Price
17+
€2.727
€46.359
39+
€2.318
€90.418
147+
€1.841
€270.554
Availability: 1,700 In Stock
This product has a minimum quantity of 17

The MKP1848530704K2 DC-LINK Thin Film Capacitors has a capacitance of 1-400μF , voltage up to 1250V with high RMS current, high peak current, low loss and long life. The Lead spacing is 27.5mm-52.5mm, available in 2-pin or 4-pin version. 

Applications:

  • Industrial (power, motor drive and pump)
  • New energy
  • Automotive (battery charging system, DC-LINK capacitors in hybrid vehicles).
Products specifications
Categories Capacitors
Manufacturer Vishay
Packaging Bulk
Status Active
Capacitance 3μF
Tolerance ±5%
Voltage Rating - DC 700V
Dielectric Material Polypropylene (PP), Metallized
ESR 31.5 mOhm
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Dimension 1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max) 0.827" (21.00mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications Automotive; DC Link, DC Filtering
Features Low ESR
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 208532-MKP1848530704K2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Capacitors
Manufacturer Vishay
Packaging Bulk
Status Active
Capacitance 3μF
Tolerance ±5%
Voltage Rating - DC 700V
Dielectric Material Polypropylene (PP), Metallized
ESR 31.5 mOhm
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Dimension 1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max) 0.827" (21.00mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications Automotive; DC Link, DC Filtering
Features Low ESR
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 208532-MKP1848530704K2
MKP1848530704K2 Price

MKP1848530704K2 Datasheet
MKP1848530704K2 Application

MKP1848530704K2 Replacement
MKP1848530704K2 Pdf

MKP1848530704K2 Pinout
MKP1848530704K2 Image

MKP1848530704K2 Picture
MKP1848530704K2 In Stock

MKP1848530704K2 Distributor
MKP1848530704K2 Film Capacitors

Image
Mfr.Part No
Description
Stock
MOSFET BVDSS: 41V 60V TO252
21132
IC GATE NAND 4CH 2-INP 14-DIP
9234
IC SDRAM 128MBIT 133MHZ 54TSOP
279
FIXED IND 1UH 635MA 400 MOHM SMD
1
MOSFET N-CH 60V 210A D2PAK
1
LitE Repeater Interface Controller
209
IC DAC 12BIT R-R W/BUFF SOT23-6
17317