The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

0402CD3N6KTT

Part No 0402CD3N6KTT
Manufacturer Pulse
Catalog Fixed Inductors
Description FIXED IND 3.6NH 840MA 66 MOHM
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 3.6nH
Tolerance ±10%
Current Rating 840mA
DC Resistance (DCR) 66 mOhm Max
Q @ Freq 20 @ 250MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 250MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 197095-0402CD3N6KTT
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Limited

Description

The Pulse Electronics Corporation wirewound inductor is designed for high-frequency applications. It has an inductance of 3.6nH and a current rating of 840mA. The inductor is available in SMD (SMT) mounting and has a tolerance of ±10%. It is made of ceramic material and has a Q @ Freq of 20 @ 250MHz. The frequency - self-resonant is 6GHz and the frequency - test is 250MHz. The inductor is designed to operate in a temperature range of -40°C to 125°C and is available in 0402 (1005 Metric) case/package. The inductor is popular with a medium demand and has a fake threat of 82 pct. in the open market. The supply and demand status of the inductor is limited.