WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

0402CD470JTT

Part No :
0402CD470JTT
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 47NH 100MA 830 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 600 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 47nH
Tolerance ±5%
Current Rating 100mA
DC Resistance (DCR) 830 mOhm Max
Q @ Freq 25 @ 250MHz
Frequency - Self Resonant 2.1GHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 250MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 197096-0402CD470JTT
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Limited
The 0402CD470JTT is a Ceramic Wirewound inductor, produced by Pulse, assembled in the 0402 (1005 Metric) Reel - TR package. At the 250MHz specified test frequency, it supports a maximum DC resistance of 830 mOhm Max. It is ideal for driving 100mA current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 47nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 47nH
Tolerance ±5%
Current Rating 100mA
DC Resistance (DCR) 830 mOhm Max
Q @ Freq 25 @ 250MHz
Frequency - Self Resonant 2.1GHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 250MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 197096-0402CD470JTT
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0402CD470JTT
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
0402CD470JTT Price

0402CD470JTT Datasheet
0402CD470JTT Application

0402CD470JTT Replacement
0402CD470JTT Pdf

0402CD470JTT Pinout
0402CD470JTT Image

0402CD470JTT Picture
0402CD470JTT In Stock

0402CD470JTT Distributor
0402CD470JTT Fixed Inductors

Image
Mfr.Part No
Description
Stock
Super Fast Recovery Rectifiers(200V 1.1A)
6977
DIODE SCHOTTKY DUAL 30V SOT-23
321
IC REG LINEAR ADJ 0.1A TO92-3
150
IC HS CAN TRANSC 8SOIC
629
CONN HEADER SMD 6POS 2.54MM
12
SRS A/V Focus SPEAKER ELEVATION AUDIO PROCESSOR
3
LOW - voltage quadruple fet bus switch | IC LV QUAD FET BUS SW 14-TSSOP
1
CAR RADIO SIGNAL PROCESSOR
2202
SAW Filter 77.5MHz 1MHz BW (SMD 13.3×6.5 mm)
1

Top Sellers