Search
Filters

0603CD680KTT

Part No :
0603CD680KTT
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 68NH 600MA 340 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 800 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 68nH
Tolerance ±10%
Current Rating 600mA
DC Resistance (DCR) 340 mOhm Max
Q @ Freq 35 @ 200MHz
Frequency - Self Resonant 1.7GHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 200MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.040" (1.02mm)
Win Source Part Number 197131-0603CD680KTT
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Limited
The 0603CD680KTT is a Ceramic Wirewound inductor, produced by Pulse, assembled in the 0603 (1608 Metric) Reel - TR package. At the 200MHz specified test frequency, it supports a maximum DC resistance of 340 mOhm Max. It is ideal for driving 600mA current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 68nH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 68nH
Tolerance ±10%
Current Rating 600mA
DC Resistance (DCR) 340 mOhm Max
Q @ Freq 35 @ 200MHz
Frequency - Self Resonant 1.7GHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 200MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.040" (1.02mm)
Win Source Part Number 197131-0603CD680KTT
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0603CD680KTT
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
0603CD680KTT Price

0603CD680KTT Datasheet
0603CD680KTT Application

0603CD680KTT Replacement
0603CD680KTT Pdf

0603CD680KTT Pinout
0603CD680KTT Image

0603CD680KTT Picture
0603CD680KTT In Stock

0603CD680KTT Distributor
0603CD680KTT Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 24MHZ RRO 8SOIC / Op Amp Dual Precision Amplifier R-R I/O 5V 8-Pin SOIC N Tube
996
DIODE GEN PURP 50V 5A GP20 / Diode Switching 50V 5A 2-Pin Case GP-20 T/R
200
IC BUFFER CLOCK 5OUT 3.3V 8-SOIC
17
DIODE ZENER 4.3V 250MW 2DFN
1200
IC OPAMP CURRENT SENSE SOT23-5
600
OptiMOS Power-Transistor
1573
2.0 WTB DUAL CONN DIP PLG HSG
4

Top Sellers