Search
Filters

0805CD120JTT

Part No : 0805CD120JTT
Manufacturer : Pulse
Catalog : Fixed Inductors
Description : FIXED IND 11.9NH 600MA 150 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 14,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 11.9nH
Tolerance ±5%
Current Rating 600mA
DC Resistance (DCR) 150 mOhm Max
Q @ Freq 50 @ 500MHz
Frequency - Self Resonant 4GHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 250MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.062" (1.58mm)
Win Source Part Number 197185-0805CD120JTT
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
The 0805CD120JTT is a Ceramic Wirewound inductor, produced by Pulse, assembled in the 0805 (2012 Metric) Reel - TR package. At the 250MHz specified test frequency, it supports a maximum DC resistance of 150 mOhm Max. It is ideal for driving 600mA current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 11.9nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 11.9nH
Tolerance ±5%
Current Rating 600mA
DC Resistance (DCR) 150 mOhm Max
Q @ Freq 50 @ 500MHz
Frequency - Self Resonant 4GHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 250MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.062" (1.58mm)
Win Source Part Number 197185-0805CD120JTT
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 0805CD120JTT
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
0805CD120JTT Price

0805CD120JTT Datasheet
0805CD120JTT Application

0805CD120JTT Replacement
0805CD120JTT Pdf

0805CD120JTT Pinout
0805CD120JTT Image

0805CD120JTT Picture
0805CD120JTT In Stock

0805CD120JTT Distributor
0805CD120JTT Fixed Inductors

Image
Mfr.Part No
Description
Stock
4 Digit Up/Down Counter/Decoder/Driver
653
DIODE ZENER 150V 2W DO204AL
2400
32-Channel Sample/Hold Amplifier with Four Multiplexed Inputs
80
IC BIAS PWR SUPP FOR LCD 48VQFN
405
IC MCU 8BIT 32KB FLASH 44VQFP
77

Top Sellers