Search
Filters

1008CQ-180J

Part No : 1008CQ-180J
Manufacturer : Pulse
Catalog : Fixed Inductors
Description : FIXED IND 18NH 1.4A 70 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,699 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 89 pct.
Popularity Medium
Win Source Part Number 147661-1008CQ-180J
Height - Seated (Max) 0.090" (2.29mm)
Case / Package 1008 (2520 Metric)
Mounting SMD (SMT)
Frequency - Test 50MHz
Temperature Range - Operating -40°C to 125°C
Frequency - Self Resonant 2.7GHz
Q @ Freq 62 @ 350MHz
DC Resistance (DCR) 70 mOhm Max
Current Rating 1.4A
Tolerance ±5%
Inductance 18nH
Material - Core Ceramic
Type Ceramic Core, Wirewound
Status Active
Packaging Reel - TR
Manufacturer Pulse Electronics Corporation
Categories Inductors, Coils, Chokes
The 1008CQ-180J is a Ceramic Ceramic Core, Wirewound inductor, produced by Pulse, assembled in the 1008 (2520 Metric) Reel - TR package. At the 50MHz specified test frequency, it supports a maximum DC resistance of 70 mOhm Max. It is ideal for driving 1.4A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 18nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 89 pct.
Popularity Medium
Win Source Part Number 147661-1008CQ-180J
Height - Seated (Max) 0.090" (2.29mm)
Case / Package 1008 (2520 Metric)
Mounting SMD (SMT)
Frequency - Test 50MHz
Temperature Range - Operating -40°C to 125°C
Frequency - Self Resonant 2.7GHz
Q @ Freq 62 @ 350MHz
DC Resistance (DCR) 70 mOhm Max
Current Rating 1.4A
Tolerance ±5%
Inductance 18nH
Material - Core Ceramic
Type Ceramic Core, Wirewound
Status Active
Packaging Reel - TR
Manufacturer Pulse Electronics Corporation
Categories Inductors, Coils, Chokes
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1008CQ-180J
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
1008CQ-180J Price

1008CQ-180J Datasheet
1008CQ-180J Application

1008CQ-180J Replacement
1008CQ-180J Pdf

1008CQ-180J Pinout
1008CQ-180J Image

1008CQ-180J Picture
1008CQ-180J In Stock

1008CQ-180J Distributor
1008CQ-180J Fixed Inductors

Image
Mfr.Part No
Description
Stock
Precision 76V High-Side Current Sense Amplifiers with Voltage Output | IC CURR SENSE 1 CIRCUIT 8VSSOP
1
1M x 16 (16-MBIT) DYNAMIC RAM WITH EDO PAGE MODE
9
IC MIXER 1.7-2.2GHZ DWN 20TQFN
2453
IC MUX/DEMUX TRIPLE 2:1 16TSSOP
2278
IC DAC 10BIT QUAD PARALLEL 28DIP
3
IC VREF SHUNT 2.49V 8SOIC
218
IC REG BUCK ADJ 0.5A 10MSOP
60

Top Sellers