Search
Filters

1239AS-H-1R0M=P2

Part No : 1239AS-H-1R0M=P2
Catalog : Fixed Inductors
Description : FIXED IND 1UH 3A 59 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,320+
$0.038
$50.160
3,125+
$0.032
$100.000
4,840+
$0.031
$150.040
6,670+
$0.030
$200.100
8,625+
$0.029
$250.125
11,115+
$0.027
$300.105
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 21,000 pieces can ship immediately
MOQ: 1320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Powdered Iron
Inductance 1μH
Tolerance ±20%
Current Rating 3A
DC Resistance (DCR) 59 mOhm Max
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 005230-1239AS-H-1R0M=P2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
Family Name DFE252012C
ECCN EAR99
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
MPB252012T-1R0M-NA2;  LVH252A10H-1R0M-N;  MHCD252010-1R0M-A8T; 
The 1239AS-H-1R0M=P2 is a Powdered Iron Wirewound inductor, produced by Murata Electronics North America, assembled in the 1008 (2520 Metric) Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 59 mOhm Max. It is ideal for driving 3A current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 1μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Powdered Iron
Inductance 1μH
Tolerance ±20%
Current Rating 3A
DC Resistance (DCR) 59 mOhm Max
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 005230-1239AS-H-1R0M=P2
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
Family Name DFE252012C
ECCN EAR99
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
MPB252012T-1R0M-NA2;  LVH252A10H-1R0M-N;  MHCD252010-1R0M-A8T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1239AS-H-1R0M=P2
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
1239AS-H-1R0M=P2 Price

1239AS-H-1R0M=P2 Datasheet
1239AS-H-1R0M=P2 Application

1239AS-H-1R0M=P2 Replacement
1239AS-H-1R0M=P2 Pdf

1239AS-H-1R0M=P2 Pinout
1239AS-H-1R0M=P2 Image

1239AS-H-1R0M=P2 Picture
1239AS-H-1R0M=P2 In Stock

1239AS-H-1R0M=P2 Distributor
1239AS-H-1R0M=P2 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 256KB FLASH 100QFP
25
MOS FIELD EFFECT TRANSISTOR
600
POWER TRANSISTORS(8A,120V,80W)
90
3.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
1358
IC LED DRIVER RGLTR DIM 20QFN
24

Top Sellers