Search
Filters

744042004

Part No :
744042004
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 4.7UH 1.72A 82 MOHM
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
105+
$0.4980
$52.290
245+
$0.4150
$101.675
375+
$0.4030
$151.125
515+
$0.3910
$201.365
660+
$0.3790
$250.140
875+
$0.3430
$300.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,600 pieces
MOQ: 105 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Wurth Electronics Inc.
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 4.7μH
Tolerance ±30%
Current Rating 1.72A
Current - Saturation 1.65A
DC Resistance (DCR) 82 mOhm Max
Frequency - Self Resonant 70MHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 126273-744042004
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance

The 744042004 is a Ferrite Wirewound inductor, produced by Wurth Electronics Inc, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 82 mOhm Max. It is ideal for driving 1.72A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 4.7μH inductance and ±30% tolerance.

Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Wurth Electronics Inc.
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 4.7μH
Tolerance ±30%
Current Rating 1.72A
Current - Saturation 1.65A
DC Resistance (DCR) 82 mOhm Max
Frequency - Self Resonant 70MHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 126273-744042004
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 744042004
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
744042004 Price

744042004 Datasheet
744042004 Application

744042004 Replacement
744042004 Pdf

744042004 Pinout
744042004 Image

744042004 Picture
744042004 In Stock

744042004 Distributor
744042004 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC VREF SERIES 3V SOT23-3
90
SC70, Low-Power, General-Purpose, Dual-Supply, Rail-to-Rail Op Amps | IC OPAMP GP 4 CIRCUIT 14TSSOP
144
FIXED IND 2.4NH 220MA 300 MOHM
1528
SILICON PLANAR POWER ZENER DIODES
400
MOSFET 2N-CH 30V 5.5A 8-SOIC
4172
ENCODER REFL OPTICAL 2CH 1.5MM / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
25
IC OPAMP GP 3MHZ RRO SOT23-5
1718
TRANS 4NPN DARL 200V 3A 10-SIP
102

Top Sellers