The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

B82422A1272K100

Part No B82422A1272K100
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description FIXED IND 2.7UH 240MA 880 MOHM
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
Pricing & Ordering $10.526 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$13.3340
$53.336
10+
$10.9410
$109.410
15+
$10.5990
$158.985
20+
$10.2570
$205.140
26+
$9.9150
$257.790
34+
$8.8900
$302.260
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,000 pieces
MOQ: 4 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 2.7μH
Tolerance ±10%
Current Rating 240mA
DC Resistance (DCR) 880 mOhm Max
Q @ Freq 25 @ 7.96MHz
Frequency - Self Resonant 110MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 125°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Case / Package 1210 (3225 Metric)
Height - Seated (Max) 0.083" (2.10mm)
Win Source Part Number 132468-B82422A1272K100
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Limited

Description

The EPCOS (TDK) B82422A1272K100 is a wirewound inductor that is designed for use in various applications such as power supplies, DC-DC converters, and more. This component has a medium popularity and a fake threat in the open market of 94 percent. It is important to note that this inductor has a tolerance of +/- 10% and a DC resistance of 880 mOhm max.