Search
Filters

B82471A1154K000

Part No :
B82471A1154K000
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 150UH 400MA 1.1 OHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32,550 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 150μH
Tolerance ±10%
Current Rating 400mA
Current - Saturation 480mA
DC Resistance (DCR) 1.1 Ohm Max
Temperature Range - Operating -55°C to 150°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.193" (4.90mm)
Win Source Part Number 200228-B82471A1154K000
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
The B82471A1154K000 is a Ferrite Wirewound inductor, produced by EPCOS (TDK), assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 1.1 Ohm Max. It is ideal for driving 400mA current, with the ideal operating temperature of parts ranges from -55°C to 150°C. 150μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 150μH
Tolerance ±10%
Current Rating 400mA
Current - Saturation 480mA
DC Resistance (DCR) 1.1 Ohm Max
Temperature Range - Operating -55°C to 150°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.193" (4.90mm)
Win Source Part Number 200228-B82471A1154K000
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B82471A1154K000
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
B82471A1154K000 Price

B82471A1154K000 Datasheet
B82471A1154K000 Application

B82471A1154K000 Replacement
B82471A1154K000 Pdf

B82471A1154K000 Pinout
B82471A1154K000 Image

B82471A1154K000 Picture
B82471A1154K000 In Stock

B82471A1154K000 Distributor
B82471A1154K000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV OPN COLLECTOR 5SO
50
IC VOLT DETECT CMOS 4.5V 5TSOP
1800
Numonyx® P33-65nm Flash Memory
51
TRIMMER 1M OHM 0.5W PC PIN / Res Cermet Trimmer 1M Ohm 10% 0.5W(1/2W) 0.1% 25(Elec)Turns 2.19mm (11.05 X 4.83 X 10.03mm) Pin Thru-Hole Tube
24
COMMON MODE CHOKE 4LN SMD
128
PowerQUICC™ III Integrated Communications Processor Hardware Specifications
8-BIT OTP/EPROM MCUs WITH A/D CONVERTER, OSCILLATOR SAFEGUARD, SAFE RESET AND 28 PINS
33

Top Sellers