Search
Filters

CDRH5D28NP-220NC

Part No : CDRH5D28NP-220NC
Catalog : Fixed Inductors
Description : FIXED IND 22UH 900MA 122 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 262 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Sumida America Components Inc.
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 22μH
Tolerance ±30%
Current Rating 900mA
DC Resistance (DCR) 122 mOhm Max
Temperature Range - Operating -40°C to 100°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 050260-CDRH5D28NP-220NC
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Limited
The CDRH5D28NP-220NC is a Ferrite inductor, produced by Sumida America Components Inc., assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 122 mOhm Max. It is ideal for driving 900mA current, with the ideal operating temperature of parts ranges from -40°C to 100°C. 22μH inductance and ±30% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Sumida America Components Inc.
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 22μH
Tolerance ±30%
Current Rating 900mA
DC Resistance (DCR) 122 mOhm Max
Temperature Range - Operating -40°C to 100°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 050260-CDRH5D28NP-220NC
Popularity Medium
Fake Threat In the Open Market 92 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CDRH5D28NP-220NC
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
CDRH5D28NP-220NC Price

CDRH5D28NP-220NC Datasheet
CDRH5D28NP-220NC Application

CDRH5D28NP-220NC Replacement
CDRH5D28NP-220NC Pdf

CDRH5D28NP-220NC Pinout
CDRH5D28NP-220NC Image

CDRH5D28NP-220NC Picture
CDRH5D28NP-220NC In Stock

CDRH5D28NP-220NC Distributor
CDRH5D28NP-220NC Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC REG MULT CONFIG INV ADJ D2PAK
1226
IC 4.55V SUPPLY MONITOR TO-92-3
59
300mA Low Dropout Linear Regulator
39
IC OPAMP GP 42MHZ RRO 8SOIC
High-Performance, Single-Ended, Current-Mode PWM Controllers | IC REG CTRLR FLYBACK 8SOIC
VARISTOR 1.2KA 4032
2700
Very low drop voltage regulators with inhibit
2546

Top Sellers