Search
Filters

CEP125NP-3R2MC-U

Part No :
CEP125NP-3R2MC-U
Catalog :
Fixed Inductors
Description :
FIXED IND 3.2UH 9.9A 8 MOHM SMD
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
95+
$0.5300
$50.350
220+
$0.4610
$101.420
335+
$0.4480
$150.080
465+
$0.4340
$201.810
595+
$0.4210
$250.495
790+
$0.3810
$300.990
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
MOQ: 95 pcs
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
Fake Threat In the Open Market 88 pct.
Popularity Medium
Win Source Part Number 202517-CEP125NP-3R2MC-U
Height - Seated (Max) 0.220" (5.60mm)
Mounting SMD (SMT)
Frequency - Test 100kHz
Temperature Range - Operating -40°C to 125°C
DC Resistance (DCR) 8 mOhm Max
Current - Saturation 12.8A
Current Rating 9.9A
Tolerance ±20%
Inductance 3.2μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Sumida America Components Inc.
Categories Inductors, Coils, Chokes
The CEP125NP-3R2MC-U is a Ferrite Wirewound inductor, produced by Sumida America Components Inc., assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 8 mOhm Max. It is ideal for driving 9.9A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 3.2μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 88 pct.
Popularity Medium
Win Source Part Number 202517-CEP125NP-3R2MC-U
Height - Seated (Max) 0.220" (5.60mm)
Mounting SMD (SMT)
Frequency - Test 100kHz
Temperature Range - Operating -40°C to 125°C
DC Resistance (DCR) 8 mOhm Max
Current - Saturation 12.8A
Current Rating 9.9A
Tolerance ±20%
Inductance 3.2μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Sumida America Components Inc.
Categories Inductors, Coils, Chokes
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CEP125NP-3R2MC-U
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
CEP125NP-3R2MC-U Price

CEP125NP-3R2MC-U Datasheet
CEP125NP-3R2MC-U Application

CEP125NP-3R2MC-U Replacement
CEP125NP-3R2MC-U Pdf

CEP125NP-3R2MC-U Pinout
CEP125NP-3R2MC-U Image

CEP125NP-3R2MC-U Picture
CEP125NP-3R2MC-U In Stock

CEP125NP-3R2MC-U Distributor
CEP125NP-3R2MC-U Fixed Inductors

Image
Mfr.Part No
Description
Stock
9-Line SCSI Bus Terminators
Trans MOSFET N-CH Si 20V 180A 3-Pin(3+Tab) TO-220AB / AUTOMOTIVE MOSFET ( VDSS = 20V , RDS(on) = 4.0mΩ , ID = 180A )
598
CMC 10A 2LN 550 OHM SMD / Common Mode Chokes Dual 550Ohm 100MHz 10A 0.004Ohm DCR SMD T/R
1839
CURRENT MODE PWM CONTROLLER
425
Multiple Linear Power Controller with ACPI Control Interface
38
Complete 12-Bit, 65 MSPS ADC Converter | IC ADC 12BIT PIPELINED 28SSOP
389

Top Sellers