Search
Filters

CKP20162R2M-T

Part No :
CKP20162R2M-T
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 2.2UH 1.2A 140 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,505 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 2.2μH
Tolerance ±20%
Current Rating 1.2A
DC Resistance (DCR) 140 mOhm Max
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 013136-CKP20162R2M-T
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The CKP20162R2M-T is a Ferrite Multilayer inductor, produced by Taiyo Yuden, assembled in the 0806 (2016 Metric) Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 140 mOhm Max. It is ideal for driving 1.2A current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 2.2μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 2.2μH
Tolerance ±20%
Current Rating 1.2A
DC Resistance (DCR) 140 mOhm Max
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 013136-CKP20162R2M-T
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CKP20162R2M-T
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
CKP20162R2M-T Price

CKP20162R2M-T Datasheet
CKP20162R2M-T Application

CKP20162R2M-T Replacement
CKP20162R2M-T Pdf

CKP20162R2M-T Pinout
CKP20162R2M-T Image

CKP20162R2M-T Picture
CKP20162R2M-T In Stock

CKP20162R2M-T Distributor
CKP20162R2M-T Fixed Inductors

Image
Mfr.Part No
Description
Stock
+-15kV ESD Protected, +3V to +5.5V, 10nA, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown | IC TXRX 5/3 RS232 FULL 28SSOP
24
Boomer I2S Input, 2.5W/Channel, Low EMI, Stereo, Class D Audio Sub-System with Ground Referenced Headphone Amplifier, 3D Enhancement, and Headphone Sense
29
8 Megabit (1 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
37
Peripheral Bus Controller
350
RELAY SSR 240VAC 2A ZC 4-SIP
30
MICRO SD PUSH/PUSH SMALL 8C
IC EEPROM 2KBIT 400KHZ 8VSON
18406

Top Sellers