ELJ-FA3R3KF

Part No :
ELJ-FA3R3KF
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 3.3UH 180MA 1.2 OHM
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
21+
$2.4560
$51.576
49+
$2.0450
$100.205
76+
$1.9860
$150.936
104+
$1.9280
$200.512
134+
$1.8690
$250.446
178+
$1.6930
$301.354
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,000 pieces
MOQ: 21 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Inductance 3.3μH
Tolerance ±10%
Current Rating 180mA
DC Resistance (DCR) 1.2 Ohm Max
Q @ Freq 30 @ 7.96MHz
Frequency - Self Resonant 65MHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 119030-ELJ-FA3R3KF
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
The ELJ-FA3R3KF is a Wirewound inductor, produced by Panasonic, assembled in the Reel - TR package. At the 7.96MHz specified test frequency, it supports a maximum DC resistance of 1.2 Ohm Max. It is ideal for driving 180mA current, with the ideal operating temperature of parts ranges from -20°C to 85°C. 3.3μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Inductance 3.3μH
Tolerance ±10%
Current Rating 180mA
DC Resistance (DCR) 1.2 Ohm Max
Q @ Freq 30 @ 7.96MHz
Frequency - Self Resonant 65MHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 119030-ELJ-FA3R3KF
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ELJ-FA3R3KF
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
ELJ-FA3R3KF Price

ELJ-FA3R3KF Datasheet
ELJ-FA3R3KF Application

ELJ-FA3R3KF Replacement
ELJ-FA3R3KF Pdf

ELJ-FA3R3KF Pinout
ELJ-FA3R3KF Image

ELJ-FA3R3KF Picture
ELJ-FA3R3KF In Stock

ELJ-FA3R3KF Distributor
ELJ-FA3R3KF Fixed Inductors

Image
Mfr.Part No
Description
Stock
SD 64Mx4 PC100
195
2 Megabit 256K x 8 Low Voltage OTP EPROM
94
IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 100-Pin LQFP T/R
100
LPDDR-200 32Mx16 (512Mb)
362
Progammable Array Logic Series 24 (PAL Series 24)
2
RX TXRX MOD WIFI SURFACE MOUNT
1300
IC LI-ION/LI-POL CHG MGMT 10-SON
25

Top Sellers