Search
Filters

ELJ-PA100KF2

Part No :
ELJ-PA100KF2
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 10UH 590MA 350 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,353 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 91 pct.
Popularity Medium
Mounting SMD (SMT)
Frequency - Test 1MHz
Temperature Range - Operating -20°C to 85°C
DC Resistance (DCR) 350 mOhm
Frequency - Self Resonant 23MHz
Height - Seated (Max) 0.094" (2.40mm)
Tolerance ±10%
Inductance 10μH
Material - Core Ceramic
Type Wirewound
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Panasonic Electronic Components
Categories Inductors, Coils, Chokes
Win Source Part Number 122162-ELJ-PA100KF2
Current - Saturation 400mA
Current Rating 590mA
The ELJ-PA100KF2 is a Ceramic Wirewound inductor, produced by Panasonic, assembled in the Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 350 mOhm. It is ideal for driving 590mA current, with the ideal operating temperature of parts ranges from -20°C to 85°C. 10μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 91 pct.
Popularity Medium
Mounting SMD (SMT)
Frequency - Test 1MHz
Temperature Range - Operating -20°C to 85°C
DC Resistance (DCR) 350 mOhm
Frequency - Self Resonant 23MHz
Height - Seated (Max) 0.094" (2.40mm)
Tolerance ±10%
Inductance 10μH
Material - Core Ceramic
Type Wirewound
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Panasonic Electronic Components
Categories Inductors, Coils, Chokes
Win Source Part Number 122162-ELJ-PA100KF2
Current - Saturation 400mA
Current Rating 590mA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ELJ-PA100KF2
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
ELJ-PA100KF2 Price

ELJ-PA100KF2 Datasheet
ELJ-PA100KF2 Application

ELJ-PA100KF2 Replacement
ELJ-PA100KF2 Pdf

ELJ-PA100KF2 Pinout
ELJ-PA100KF2 Image

ELJ-PA100KF2 Picture
ELJ-PA100KF2 In Stock

ELJ-PA100KF2 Distributor
ELJ-PA100KF2 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC EEPROM 1KBIT 400KHZ 8SO
173
8-bit MCU with nested interrupts, Flash, 10-bit ADC, brushless motor control, five timers, SPI, LINSCI
29
IC FPGA 288 I/O 352MBGA / FPGA XC4000X Family 36K Gates 3078 Cells 0.35um Technology 3.3V 352-Pin Metal BGA
1
Low Current Positive Voltage Regulator Of Surface Mount Device
195
IC ADC 8BIT SIGNAL COND 20-PLCC
1
IC OPAMP GP 3MHZ RRO US8
3
IC OPAMP GP 75KHZ RRO 8SOIC
473

Top Sellers