Search
Filters

ELJ-RER10GF3

FIXED IND 100NH 200MA 1.8 OHM
Manufacturer: Panasonic
Availability: 3,000 In Stock
The ELJ-RER10GF3 is a Non-Magnetic Multilayer inductor, produced by Panasonic, assembled in the 0603 (1608 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 1.8 Ohm Max. It is ideal for driving 200mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 100nH inductance and ±2% tolerance.
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Multilayer
Material - Core Non-Magnetic
Inductance 100nH
Tolerance ±2%
Current Rating 200mA
DC Resistance (DCR) 1.8 Ohm Max
Q @ Freq 10 @ 100MHz
Frequency - Self Resonant 1.3GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.031" (0.80mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001017-ELJ-RER10GF3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Multilayer
Material - Core Non-Magnetic
Inductance 100nH
Tolerance ±2%
Current Rating 200mA
DC Resistance (DCR) 1.8 Ohm Max
Q @ Freq 10 @ 100MHz
Frequency - Self Resonant 1.3GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.031" (0.80mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 001017-ELJ-RER10GF3
ELJ-RER10GF3 Price

ELJ-RER10GF3 Datasheet
ELJ-RER10GF3 Application

ELJ-RER10GF3 Replacement
ELJ-RER10GF3 Pdf

ELJ-RER10GF3 Pinout
ELJ-RER10GF3 Image

ELJ-RER10GF3 Picture
ELJ-RER10GF3 In Stock

ELJ-RER10GF3 Distributor
ELJ-RER10GF3 Fixed Inductors

Image
Mfr.Part No
Description
Stock
Microprocessor Unit
24
IC OTP 512KBIT 120NS 28DIP
87
1.425V to 3.6V Input, 1A, 0.2V Dropout LDO Regulators
838
Negative Voltage Hot Plug Controller
5846