Search
Filters

ELJ-RF1N2DFB

Part No :
ELJ-RF1N2DFB
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 1.2NH 400MA 60 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 239,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Multilayer
Material - Core Non-Magnetic
Inductance 1.2nH
Tolerance ±0.3nH
Current Rating 400mA
DC Resistance (DCR) 60 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.022" (0.55mm)
Win Source Part Number 096624-ELJ-RF1N2DFB
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
The ELJ-RF1N2DFB is a Non-Magnetic Multilayer inductor, produced by Panasonic, assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 60 mOhm Max. It is ideal for driving 400mA current, with the ideal operating temperature of parts ranges from -20°C to 85°C. 1.2nH inductance and ±0.3nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Type Multilayer
Material - Core Non-Magnetic
Inductance 1.2nH
Tolerance ±0.3nH
Current Rating 400mA
DC Resistance (DCR) 60 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.022" (0.55mm)
Win Source Part Number 096624-ELJ-RF1N2DFB
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ELJ-RF1N2DFB
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
ELJ-RF1N2DFB Price

ELJ-RF1N2DFB Datasheet
ELJ-RF1N2DFB Application

ELJ-RF1N2DFB Replacement
ELJ-RF1N2DFB Pdf

ELJ-RF1N2DFB Pinout
ELJ-RF1N2DFB Image

ELJ-RF1N2DFB Picture
ELJ-RF1N2DFB In Stock

ELJ-RF1N2DFB Distributor
ELJ-RF1N2DFB Fixed Inductors

Image
Mfr.Part No
Description
Stock
NPN EPITAXIAL SILICON RF TRANSISTOR FOR HIGH-FREQUENCY LOW-NOISE AMPLIFICATION 3-PIN POWER MINIMOLD
1007
Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
447
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
130
+5V, Fail-Safe, 40Mbps, Profibus RS-485/ RS-422 Transceivers | IC TXRX RS485/RS422 EX-TMP 8DIP
10
IC MONITOR SUPPLY QUAD 16-SSOP
16

Top Sellers