Search
Filters

ELJ-RF3N9DFB

Part No :
ELJ-RF3N9DFB
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 3.9NH 360MA 150 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 45,605 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 81 pct.
Popularity Medium
Win Source Part Number 099497-ELJ-RF3N9DFB
Height - Seated (Max) 0.022" (0.55mm)
Case / Package 0402 (1005 Metric)
Mounting SMD (SMT)
Frequency - Test 100MHz
Temperature Range - Operating -20°C to 85°C
Frequency - Self Resonant 5.2GHz
Q @ Freq 8 @ 100MHz
DC Resistance (DCR) 150 mOhm Max
Current Rating 360mA
Tolerance ±0.3nH
Inductance 3.9nH
Material - Core Non-Magnetic
Type Multilayer
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Panasonic Electronic Components
Categories Inductors, Coils, Chokes
The ELJ-RF3N9DFB is a Non-Magnetic Multilayer inductor, produced by Panasonic, assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 150 mOhm Max. It is ideal for driving 360mA current, with the ideal operating temperature of parts ranges from -20°C to 85°C. 3.9nH inductance and ±0.3nH tolerance.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 81 pct.
Popularity Medium
Win Source Part Number 099497-ELJ-RF3N9DFB
Height - Seated (Max) 0.022" (0.55mm)
Case / Package 0402 (1005 Metric)
Mounting SMD (SMT)
Frequency - Test 100MHz
Temperature Range - Operating -20°C to 85°C
Frequency - Self Resonant 5.2GHz
Q @ Freq 8 @ 100MHz
DC Resistance (DCR) 150 mOhm Max
Current Rating 360mA
Tolerance ±0.3nH
Inductance 3.9nH
Material - Core Non-Magnetic
Type Multilayer
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Panasonic Electronic Components
Categories Inductors, Coils, Chokes
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ELJ-RF3N9DFB
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
ELJ-RF3N9DFB Price

ELJ-RF3N9DFB Datasheet
ELJ-RF3N9DFB Application

ELJ-RF3N9DFB Replacement
ELJ-RF3N9DFB Pdf

ELJ-RF3N9DFB Pinout
ELJ-RF3N9DFB Image

ELJ-RF3N9DFB Picture
ELJ-RF3N9DFB In Stock

ELJ-RF3N9DFB Distributor
ELJ-RF3N9DFB Fixed Inductors

Image
Mfr.Part No
Description
Stock
High Current, High Speed LDO Regulators
4530
Hermetically Sealed, Transistor Output Optocouplers for Analog and Digital Applications
2
IGBT 600V 40A 208W D2PAK
185
IC for CMOS System Reset
310
MOSFET N-CH 150V 18A 8-SOP / Trans MOSFET N-CH Si 150V 29A 8-Pin SOP Advance T/R
30
TVS DIODE 160VWM 259VC SMB
275

Top Sellers