Search
Filters

GLF1608T1R0M

Part No : GLF1608T1R0M
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 1UH 400MA 170 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 17,290 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Material - Core Ferrite
Inductance 1μH
Tolerance ±20%
Current Rating 400mA
Current - Saturation 125mA
DC Resistance (DCR) 221 mOhm Max
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 100519-GLF1608T1R0M
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
The GLF1608T1R0M is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. It supports a maximum DC resistance of 221 mOhm Max. It is ideal for driving 400mA current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 1μH inductance and ±20% tolerance.
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Material - Core Ferrite
Inductance 1μH
Tolerance ±20%
Current Rating 400mA
Current - Saturation 125mA
DC Resistance (DCR) 221 mOhm Max
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 100519-GLF1608T1R0M
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for GLF1608T1R0M
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
GLF1608T1R0M Price

GLF1608T1R0M Datasheet
GLF1608T1R0M Application

GLF1608T1R0M Replacement
GLF1608T1R0M Pdf

GLF1608T1R0M Pinout
GLF1608T1R0M Image

GLF1608T1R0M Picture
GLF1608T1R0M In Stock

GLF1608T1R0M Distributor
GLF1608T1R0M Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC TEMP SENSOR 2WIRE 8-DFN
3200
MOSFET N-CH 60V 12A IPAK
3250
IC REG BUCK ADJ 0.8A SYNC 8LFCSP
48
CAP ALUM 330UF 20% 6.3V SMD
800
FERRITE BEAD 15 OHM 0603 1LN
400
CAP TANT 220UF 6.3V 10% 2917
1460