Search
Filters

HCP1104-R90-R

Part No :
HCP1104-R90-R
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 900NH 22A 2.5 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,550 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Material - Core Powdered Iron
Inductance 900nH
Tolerance ±20%
Current Rating 22A
Current - Saturation 25A
DC Resistance (DCR) 2.5 mOhm Max
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.157" (4.00mm)
Win Source Part Number 106804-HCP1104-R90-R
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
The HCP1104-R90-R is a Powdered Iron Wirewound inductor, produced by Eaton Bussmann, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 2.5 mOhm Max. It is ideal for driving 22A current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 900nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Material - Core Powdered Iron
Inductance 900nH
Tolerance ±20%
Current Rating 22A
Current - Saturation 25A
DC Resistance (DCR) 2.5 mOhm Max
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.157" (4.00mm)
Win Source Part Number 106804-HCP1104-R90-R
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HCP1104-R90-R
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
HCP1104-R90-R Price

HCP1104-R90-R Datasheet
HCP1104-R90-R Application

HCP1104-R90-R Replacement
HCP1104-R90-R Pdf

HCP1104-R90-R Pinout
HCP1104-R90-R Image

HCP1104-R90-R Picture
HCP1104-R90-R In Stock

HCP1104-R90-R Distributor
HCP1104-R90-R Fixed Inductors

Image
Mfr.Part No
Description
Stock
RES SMD 33 OHM 1% 1/10W 0603
233
VARISTOR 8V 150A 1206 / 1206 SMD VARISTOR
200
500V CoolMOS™ CE Power MOSFET | MOSFET N-CH 500V 13A PG-TO220FP
3478
0.50mm (.020") Pitch FPC Connector, ZIF, Easy-On, Double Bottom Contact, 80 Circuits
87
IC MCU 8BIT 128KB FLASH 100CBGA
131
MODULE XFRMR QUAD ETHR LAN40SOIC
752

Top Sellers