HFI-100505-1N2S

Part No :
HFI-100505-1N2S
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 1.2NH 300MA 120 MOHM
Rohs State :
Need to verify
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
Unit Price
Ext. Price
19+
$2.6430
$50.217
46+
$2.2010
$101.246
71+
$2.1380
$151.798
97+
$2.0740
$201.178
125+
$2.0110
$251.375
165+
$1.8220
$300.630
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 21,500 pieces
MOQ: 19 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Jaro Components Inc.
Packaging Reel - TR
Type Wirewound
Material - Core Ceramic
Inductance 1.2nH
Tolerance ±0.3nH
Current Rating 300mA
DC Resistance (DCR) 120 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 10GHz
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 099831-HFI-100505-1N2S
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
The HFI-100505-1N2S is a Ceramic Wirewound inductor, produced by Jaro Components Inc., assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 120 mOhm Max. It is ideal for driving 300mA current, 1.2nH inductance and ±0.3nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Jaro Components Inc.
Packaging Reel - TR
Type Wirewound
Material - Core Ceramic
Inductance 1.2nH
Tolerance ±0.3nH
Current Rating 300mA
DC Resistance (DCR) 120 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 10GHz
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 099831-HFI-100505-1N2S
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HFI-100505-1N2S
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
HFI-100505-1N2S Price

HFI-100505-1N2S Datasheet
HFI-100505-1N2S Application

HFI-100505-1N2S Replacement
HFI-100505-1N2S Pdf

HFI-100505-1N2S Pinout
HFI-100505-1N2S Image

HFI-100505-1N2S Picture
HFI-100505-1N2S In Stock

HFI-100505-1N2S Distributor
HFI-100505-1N2S Fixed Inductors

Image
Mfr.Part No
Description
Stock
Op Amp Single Current Fdbk ±6V 8-Pin CDIP Rail
IC REG BUCK ADJ/5V 3A 16TQFN
800
ISOL 5.3KVRMS 1CH TRIAC OUT 6DIP / NON-ZERO-CROSSING TRIACS
254
RES SMD 150 OHM 5% 1/8W 0805
309
IC BUFF/DVR TRI-ST 8BIT 20SOIC
1070
TVS DIODE 24VWM 38.9VC SMB
1350
IC Supervisor 1 Channel SOT23-6
1709

Top Sellers