HFI-100505-2N2S

Part No :
HFI-100505-2N2S
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 2.2NH 300MA 160 MOHM
Rohs State :
Need to verify
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
Unit Price
Ext. Price
18+
$2.8270
$50.886
43+
$2.3540
$101.222
66+
$2.2860
$150.876
91+
$2.2190
$201.929
117+
$2.1510
$251.667
155+
$1.9480
$301.940
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,810 pieces
MOQ: 18 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Jaro Components Inc.
Packaging Reel - TR
Type Wirewound
Material - Core Ceramic
Inductance 2.2nH
Tolerance ±0.3nH
Current Rating 300mA
DC Resistance (DCR) 160 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 6GHz
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 115701-HFI-100505-2N2S
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
The HFI-100505-2N2S is a Ceramic Wirewound inductor, produced by Jaro Components Inc., assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 160 mOhm Max. It is ideal for driving 300mA current, 2.2nH inductance and ±0.3nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Jaro Components Inc.
Packaging Reel - TR
Type Wirewound
Material - Core Ceramic
Inductance 2.2nH
Tolerance ±0.3nH
Current Rating 300mA
DC Resistance (DCR) 160 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 6GHz
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 115701-HFI-100505-2N2S
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HFI-100505-2N2S
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
HFI-100505-2N2S Price

HFI-100505-2N2S Datasheet
HFI-100505-2N2S Application

HFI-100505-2N2S Replacement
HFI-100505-2N2S Pdf

HFI-100505-2N2S Pinout
HFI-100505-2N2S Image

HFI-100505-2N2S Picture
HFI-100505-2N2S In Stock

HFI-100505-2N2S Distributor
HFI-100505-2N2S Fixed Inductors

Image
Mfr.Part No
Description
Stock
High Performance MEMS Oscillator 27MHz 2.5V 50ppm 6-Pin Surface Mount T/R
500 mA, Low-Noise LDO Voltage Regulator
800
MOSFET N-CH 40V 42A I-PAK
998
IC GATE NOR 3CH 3-INP 14-SOIC
618
Zener Diodes with Surge Current Specification / Zener Diode Single 15V 6% 10Ohm 2300mW Automotive 2-Pin SMF T/R
107
IC DVR SWITCH HI SIDE SGL HPAK-6
289

Top Sellers