HFI-100505-2N7S

Part No :
HFI-100505-2N7S
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 2.7NH 300MA 170 MOHM
Rohs State :
Need to verify
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
Unit Price
Ext. Price
20+
$2.6080
$52.160
47+
$2.1710
$102.037
72+
$2.1090
$151.848
98+
$2.0460
$200.508
127+
$1.9840
$251.968
167+
$1.7970
$300.099
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 30,000 pieces
MOQ: 20 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Jaro Components Inc.
Packaging Reel - TR
Type Wirewound
Material - Core Ceramic
Inductance 2.7nH
Tolerance ±0.3nH
Current Rating 300mA
DC Resistance (DCR) 170 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 6GHz
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 100783-HFI-100505-2N7S
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Sufficient
The HFI-100505-2N7S is a Ceramic Wirewound inductor, produced by Jaro Components Inc., assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 170 mOhm Max. It is ideal for driving 300mA current, 2.7nH inductance and ±0.3nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Jaro Components Inc.
Packaging Reel - TR
Type Wirewound
Material - Core Ceramic
Inductance 2.7nH
Tolerance ±0.3nH
Current Rating 300mA
DC Resistance (DCR) 170 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 6GHz
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 100783-HFI-100505-2N7S
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HFI-100505-2N7S
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
HFI-100505-2N7S Price

HFI-100505-2N7S Datasheet
HFI-100505-2N7S Application

HFI-100505-2N7S Replacement
HFI-100505-2N7S Pdf

HFI-100505-2N7S Pinout
HFI-100505-2N7S Image

HFI-100505-2N7S Picture
HFI-100505-2N7S In Stock

HFI-100505-2N7S Distributor
HFI-100505-2N7S Fixed Inductors

Image
Mfr.Part No
Description
Stock
CD214B-B120 ~ B160 Schottky Barrier Rectifier Chip Diode
1000
CONN HEADER SMD R/A 2POS 1MM
194
TRANS PREBIAS PNP 250MW SC75
5720
Power MOSFET
1460
DIODE RF PIN 50V 250MW
4800
QORIQ 2XCPU 64-BIT PWR ARCH 1.
123
IC VIDEO EQUALIZER 20QFN
249
MOSFET N-CH 100V 7A POWER56
17040
7CH LOW ACTIVE DARLINGTON SINK DRIVER
69

Top Sellers