Search
Filters

HPL0603-1N8

Part No : HPL0603-1N8
Manufacturer : Susumu
Catalog : Fixed Inductors
Description : FIXED IND 1.8NH 420MA 360 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,240 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Susumu
Packaging Reel - TR
Status Obsolete(EOL)
Type Thin Film
Inductance 1.8nH
Tolerance ±0.2nH
Current Rating 420mA
DC Resistance (DCR) 360 mOhm Max
Q @ Freq 10 @ 300MHz
Frequency - Self Resonant 10GHz
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 106194-HPL0603-1N8
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
The HPL0603-1N8 is a Thin Film inductor, produced by Susumu, assembled in the 0201 (0603 Metric) Reel - TR package. At the 500MHz specified test frequency, it supports a maximum DC resistance of 360 mOhm Max. It is ideal for driving 420mA current, 1.8nH inductance and ±0.2nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Susumu
Packaging Reel - TR
Status Obsolete(EOL)
Type Thin Film
Inductance 1.8nH
Tolerance ±0.2nH
Current Rating 420mA
DC Resistance (DCR) 360 mOhm Max
Q @ Freq 10 @ 300MHz
Frequency - Self Resonant 10GHz
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 106194-HPL0603-1N8
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HPL0603-1N8
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
HPL0603-1N8 Price

HPL0603-1N8 Datasheet
HPL0603-1N8 Application

HPL0603-1N8 Replacement
HPL0603-1N8 Pdf

HPL0603-1N8 Pinout
HPL0603-1N8 Image

HPL0603-1N8 Picture
HPL0603-1N8 In Stock

HPL0603-1N8 Distributor
HPL0603-1N8 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC TXRX RS485/RS422 14-SOIC
500
SSR OCMOS FET 150MA NO 4-USFL
645
128M-bit Synchronous DRAM 4-bank, LVTTL
8
IC REG CTRLR BUCK 24SSOP
6
P-Channel Enhancement Mode Field Effect Transistor with Schottky Diode
170
GaAs, MMIC, SPDT Switch, 10 kHz to 3 GHz
1398
DTA/DTC SERIES
1554

Top Sellers